☰
VND5E025MKTR-E
VND5E025MKTR-E
Active
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
History Price: $5.61000
In Stock: 46640
VND5E025MKTR-E vs VND920PTR-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
43A
30A
Rds On (Typ)
25mOhm (Max)
16mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-24
28-SO
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)