Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VND5E050JTR-E
VND5E050JTR-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWTCH N-CHAN 1:1 PWRSSO12
Manufacturer:
STMicroelectronics
Datasheet:
VND5E050JTR-E Datasheet
History Price: Obsolete
In Stock: 15440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VND5E050JTR-E vs VND810SP-E
Part No
VND5E050JTR-E
VND810SP-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
19A
3.5A
Rds On (Typ)
50mOhm (Max)
160mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12?
10-PowerSO
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad