☰
VND5E050MJTR-E
VND5E050MJTR-E
Obsolete
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 24160
VND5E050MJTR-E vs VND830P-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
19A
6A
Rds On (Typ)
50mOhm (Max)
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12?
16-SO
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)