☰
VND5E160AJ-E
VND5E160AJ-E
Obsolete
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 3520
VND5E160AJ-E vs VND600PEPTR-E
Series
VIPower
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
7A
25A
Rds On (Typ)
160mOhm (Max)
30mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12?
PowerSSO-24
Package / Case
PowerSSO-12
24-PowerBSOP (0.295", 7.50mm Width)