☰
VND5E160MJTR-E
VND5E160MJTR-E
Active
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $3.01000
In Stock: 20720
VND5E160MJTR-E vs VND830SP-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
7A
6A
Rds On (Typ)
160mOhm (Max)
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12?
10-PowerSO
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad