☰
VND5N07-E
VND5N07-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 DPAK
Manufacturer:  STMicroelectronics
Datasheet:   VND5N07-E Datasheet
History Price: $2.31000
In Stock: 41840
VND5N07-E vs VND830MSPTR-E
Series
OMNIFET II, VIPower
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
55V (Max)
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
3.5A
6A
Rds On (Typ)
200mOhm (Max)
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TO-252 (D-Pak)
10-PowerSO
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
PowerSO-10 Exposed Bottom Pad