Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VND5T035ASTR-E
VND5T035ASTR-E
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC DVR SWITCH HI SIDE 16SOIC
Manufacturer:
STMicroelectronics
Datasheet:
VND5T035ASTR-E Datasheet
History Price: Active
In Stock: 36560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VND5T035ASTR-E vs VND830AEPTR-E
Part No
VND5T035ASTR-E
VND830AEPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
-
General Purpose
Number of Outputs
-
2
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
8V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
6A
Rds On (Typ)
35mOhm (Max)
60mOhm (Max)
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SO
PowerSSO-24
Package / Case
-
24-PowerBSOP (0.295", 7.50mm Width)