☰
VND5T100AJ-E
VND5T100AJ-E
Obsolete
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 2160
VND5T100AJ-E vs VND5E006ASPTR-E
Series
VIPower
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
8V ~ 36V
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
16A
70A
Rds On (Typ)
100mOhm
5mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12
PowerSO-16?
Package / Case
12-LSOP (0.154", 3.90mm Width) Exposed Pad
16-PowerBSOP (0.370", 9.40mm Width)