☰
VND7012AY-E
VND7012AY-E
Discontinued
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   VND7012AY-E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 800
VND7012AY-E vs VND830ETR-E
Series
-
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
60A
9.5A
Rds On (Typ)
12mOhm
65mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-36 EPD
16-SO
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)