☰
VND7N04-1-E
VND7N04-1-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 IPAK
Manufacturer:  STMicroelectronics
Datasheet:   VND7N04-1-E Datasheet
History Price: Obsolete
In Stock: 15040
VND7N04-1-E vs VND830SPTR-E
Series
OMNIFET II, VIPower
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
31V (Max)
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
4A
6A
Rds On (Typ)
140mOhm (Max)
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
I-PAK
10-PowerSO
Package / Case
TO-251-3 Short Leads, IPak, TO-251AA
PowerSO-10 Exposed Bottom Pad