Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VND7NV04-1-E
VND7NV04-1-E
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHANNEL 1:1 IPAK
Manufacturer:
STMicroelectronics
Datasheet:
VND7NV04-1-E Datasheet
History Price: Active
In Stock: 23760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VND7NV04-1-E vs VND830LSPTR-E
Part No
VND7NV04-1-E
VND830LSPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
OMNIFET II, VIPower
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
36V (Max)
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
6A
18A
Rds On (Typ)
60mOhm (Max)
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
I-PAK
10-PowerSO
Package / Case
TO-251-3 Short Leads, IPak, TO-251AA
PowerSO-10 Exposed Bottom Pad