Series
VIPower
Automotive, AEC-Q100, VIPOWER
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Switch Type
General Purpose
General Purpose
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Voltage - Load
5.5V ~ 36V
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
600mA
53A
Rds On (Typ)
150mOhm (Max)
8mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
PowerSSO-36
Package / Case
PowerSO-10 Exposed Bottom Pad
36-BFSOP (0.295", 7.50mm Width) Exposed Pad