☰
VND810PEP-E
VND810PEP-E
Obsolete
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
Datasheet:   VND810PEP-E Datasheet
History Price: Obsolete
In Stock: 48080
VND810PEP-E vs VND810SP-E
Series
VIPower
VIPower
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
3.5A
3.5A
Rds On (Typ)
160mOhm (Max)
160mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12
10-PowerSO
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad