☰
VND830LSPTR-E
VND830LSPTR-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 32960
VND830LSPTR-E vs VND10N06-1-E
Series
VIPower
OMNIFET, VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
-
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
18A
6A
Rds On (Typ)
60mOhm (Max)
150mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
10-PowerSO
I-PAK
Package / Case
PowerSO-10 Exposed Bottom Pad
TO-251-3 Short Leads, IPak, TO-251AA