Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VND830LSPTR-E
VND830LSPTR-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:
STMicroelectronics
Datasheet:
VND830LSPTR-E Datasheet
History Price: Obsolete
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VND830LSPTR-E vs VND5E025MK-E
Part No
VND830LSPTR-E
VND5E025MK-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
18A
43A
Rds On (Typ)
60mOhm (Max)
25mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
PowerSSO-24
Package / Case
PowerSO-10 Exposed Bottom Pad
24-PowerBSOP (0.295", 7.50mm Width)