☰
VND830P-E
VND830P-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VND830P-E Datasheet
History Price: Obsolete
In Stock: 48560
VND830P-E vs VND7012AYTR-E
Series
VIPower
Automotive, AEC-Q100, VIPOWER
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
6A
60A
Rds On (Typ)
60mOhm (Max)
12mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SO
PowerSSO-36 EPD
Package / Case
16-SOIC (0.295", 7.50mm Width)
36-PowerBFSOP (0.295", 7.50mm Width)