Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VNQ810PEPTR-E
VNQ810PEPTR-E
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:
STMicroelectronics
Datasheet:
VNQ810PEPTR-E Datasheet
History Price: Active
In Stock: 32220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VNQ810PEPTR-E vs VNQ500PEPTR-E
Part No
VNQ810PEPTR-E
VNQ500PEPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPower
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
5A
400mA
Rds On (Typ)
160mOhm (Max)
500mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-24
PowerSSO-12
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
12-PowerLSOP (0.154", 3.90mm Width)