☰
VNQ830ETR-E
VNQ830ETR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 28SO
Manufacturer:  STMicroelectronics
Datasheet:   VNQ830ETR-E Datasheet
History Price: Active
In Stock: 36960
VNQ830ETR-E vs VNQ660SPTR-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
6V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
9.5A
6A
Rds On (Typ)
65mOhm (Max)
40mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-SO
10-PowerSO
Package / Case
28-SOIC (0.295", 7.50mm Width)
PowerSO-10 Exposed Bottom Pad