☰
VNS7NV04P-E
VNS7NV04P-E
Obsolete
Description:  IC MOSFET OMNIFET II 8-SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VNS7NV04P-E Datasheet
History Price: Obsolete
In Stock: 12480
VNS7NV04P-E vs VNS3NV04PTR-E
Series
OMNIFET II, VIPower
OMNIFET II, VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
-
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
-
1:1
Output Configuration
Low Side
Low Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
36V (Max)
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
6A
3.5A
Rds On (Typ)
60mOhm
120mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)