Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments VSP5000PMR
VSP5000PMR
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 2 CHAN 10BIT 64LQFP
Manufacturer:
Texas Instruments
Datasheet:
VSP5000PMR Datasheet
History Price: Obsolete
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VSP5000PMR vs VSP7500ZWVR
Part No
VSP5000PMR
VSP7500ZWVR
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
10
16
Number of Channels
2
4
Power (Watts)
290 mW
400 mW
Voltage - Supply, Analog
3V ~ 3.6V
1.65V ~ 1.95V, 2.7V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
1.65V ~ 1.95V, 2.7V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
159-TFBGA
Supplier Device Package
64-LQFP (10x10)
159-NFBGA (8x8)