Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments VSP7500ZWVR
VSP7500ZWVR
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 4 CHAN 16BIT 159NFBGA
Manufacturer:
Texas Instruments
Datasheet:
VSP7500ZWVR Datasheet
History Price: Obsolete
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VSP7500ZWVR vs VSP5000PMRG6
Part No
VSP7500ZWVR
VSP5000PMRG6
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
16
10
Number of Channels
4
2
Power (Watts)
400 mW
290 mW
Voltage - Supply, Analog
1.65V ~ 1.95V, 2.7V ~ 3.6V
3V ~ 3.6V
Voltage - Supply, Digital
1.65V ~ 1.95V, 2.7V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
159-TFBGA
64-LQFP
Supplier Device Package
159-NFBGA (8x8)
64-LQFP (10x10)