☰
W78E378
W78E378
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 44PLCC
Manufacturer:  Nuvoton Technology
Datasheet:   W78E378 Datasheet
History Price: Obsolete
In Stock: 13840
W78E378 vs W78E052DPG
Series
W78
W78
Packaging
Tube
Tube
Status
Obsolete
Active
Core Processor
80C31
8052
Core Size
8-Bit
8-Bit
Speed
10MHz
40MHz
Connectivity
EBI/EMI, Serial Port
EBI/EMI, UART/USART
Peripherals
LVD, POR, WDT
POR, WDT
Number of I/O
25
36
Program Memory Size
32KB (32K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
576 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.4V ~ 5.5V
Data Converters
A/D 7x8b; D/A 11x8b
-
Oscillator Type
Internal
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
44-PLCC (16.59x16.59)
-