Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology W78I052DPG
W78I052DPG
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 44PLCC
Manufacturer:
Nuvoton Technology
Datasheet:
W78I052DPG Datasheet
History Price: Active
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
W78I052DPG vs W78E378A10PL
Part No
W78I052DPG
W78E378A10PL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
W78
W78
Packaging
Tube
Tube
Status
Active
Obsolete
Core Processor
8052
80C31
Core Size
8-Bit
8-Bit
Speed
40MHz
10MHz
Connectivity
EBI/EMI, UART/USART
EBI/EMI, Serial Port
Peripherals
POR, WDT
LVD, POR, WDT
Number of I/O
36
25
Program Memory Size
8KB (8K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
576 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
A/D 7x8b; D/A 11x8b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
44-PLCC (16.59x16.59)