☰
W78I052DPG
W78I052DPG
Active
Description:  IC MCU 8BIT 8KB FLASH 44PLCC
Manufacturer:  Nuvoton Technology
Datasheet:   W78I052DPG Datasheet
History Price: Active
In Stock: 40000
W78I052DPG vs W78L058A24FL
Series
W78
W78
Packaging
Tube
Tray
Status
Active
Obsolete
Core Processor
8052
8051
Core Size
8-Bit
8-Bit
Speed
40MHz
24MHz
Connectivity
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Peripherals
POR, WDT
POR, WDT
Number of I/O
36
36
Program Memory Size
8KB (8K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
2.4V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 60 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-