Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83782G
W83782G
Not For New Designs
PMIC - Thermal Management
Description:
IC MONITOR H/W 48-LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
W83782G Datasheet
History Price: $3.51500
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
W83782G vs W83795G
Part No
W83782G
W83795G
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tray
Tray
Status
Not For New Designs
Active
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
External Sensor
-
Accuracy
?℃(Max)
?℃
Topology
ADC, Fan Speed Counter, Register Bank
ADC, Register Bank
Output Type
I2C, ISA
I2C/SMBus
Output Alarm
No
Yes
Output Fan
Yes
Yes
Voltage - Supply
4.5V ~ 5.5V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
64-LQFP
Supplier Device Package
48-QFP (7x7)
64-LQFP (10x10)