W83792AG
W83792AG
Obsolete
Description:  IC MONITOR H/W 48-LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   W83792AG Datasheet
History Price: Obsolete
In Stock: 45200
W83792AG vs W83783G
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
External Sensor
External Sensor
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC, Fan Control, Register Bank
ADC, Fan Speed Counter, Register Bank
Output Type
I2C
I2C
Output Alarm
Yes
No
Output Fan
Yes
Yes
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
24-SOP