Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Nuvoton Technology W83795ADG
W83795ADG
Active
PMIC - Thermal Management
Description:
IC H/W MONITOR 48LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
W83795ADG Datasheet
History Price: $5.44000
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
W83795ADG vs W83792AG
Part No
W83795ADG
W83792AG
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
-
External Sensor
Accuracy
?℃
?℃(Max)
Topology
ADC, Register Bank
ADC, Fan Control, Register Bank
Output Type
I2C/SMBus
I2C
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
2.97V ~ 3.63V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-QFP (7x7)
48-LQFP (7x7)