W83795G
W83795G
Active
Description:  IC H/W MONITOR 64LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   W83795G Datasheet
History Price: $5.98081
In Stock: 27200
W83795G vs W83781G
Part No
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Function
Hardware Monitor
Hardware Monitor
Sensor Type
External
External
Sensing Temperature
-
External Sensor
Accuracy
?℃
?℃(Max)
Topology
ADC, Register Bank
ADC, Fan Speed Counter, Register Bank
Output Type
I2C/SMBus
I2C, ISA
Output Alarm
Yes
No
Output Fan
Yes
Yes
Voltage - Supply
2.97V ~ 3.63V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
48-LQFP
Supplier Device Package
64-LQFP (10x10)
48-QFP (7x7)