Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ WIZnet WIZ105SR
WIZ105SR
Not For New Designs
Interface - Modules
Description:
CNVRTR ETHR 10/100 BASE-T/TX PHY
Manufacturer:
WIZnet
Datasheet:
WIZ105SR Datasheet
History Price: $32.43600
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WIZ105SR vs WIZ750SR-232
Part No
WIZ105SR
WIZ750SR-232
Category
Interface - Modules
Interface - Modules
Manufacturer
WIZnet
WIZnet
Series
-
-
Packaging
Box
Bulk
Status
Not For New Designs
Active
Protocol
Ethernet
Ethernet
Function
Converter
Bridge, RS232 to TCP/IP
Interface
Serial
RS232
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
2.7V ~ 3.6V
Current - Supply
200 mA
-
Operating Temperature
0 ℃ ~ 80 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
Module
Module
Supplier Device Package
Module
Module