Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8199SCDS/RV
WM8199SCDS/RV
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 3 CHAN 16BIT 28SSOP
Manufacturer:
Cirrus Logic
Datasheet:
WM8199SCDS/RV Datasheet
History Price: $6.87000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WM8199SCDS/RV vs WM8253SCDS/RV
Part No
WM8199SCDS/RV
WM8253SCDS/RV
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Number of Bits
16
16
Number of Channels
3
1
Power (Watts)
358 mW
132 mW
Voltage - Supply, Analog
5V
2.97V ~ 3.63V
Voltage - Supply, Digital
2.97V ~ 3.63V, 5V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
20-SSOP