Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8214SCDS/V
WM8214SCDS/V
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 3 CHAN 16BIT 28SSOP
Manufacturer:
Cirrus Logic
Datasheet:
WM8214SCDS/V Datasheet
History Price: Obsolete
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WM8214SCDS/V vs WM8224CSEFL/R
Part No
WM8214SCDS/V
WM8224CSEFL/R
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
16
8, 10, 12, 16
Number of Channels
3
3
Power (Watts)
390 mW
360 mW
Voltage - Supply, Analog
2.97V ~ 3.63V
2.97V ~ 3.63V
Voltage - Supply, Digital
2.97V ~ 3.63V
2.97V ~ 3.63V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
32-QFN (5x5)