Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8224CSEFL/R
WM8224CSEFL/R
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 3CH 8/10/12/16BIT 32QFN
Manufacturer:
Cirrus Logic
Datasheet:
WM8224CSEFL/R Datasheet
History Price: Obsolete
In Stock: 13300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WM8224CSEFL/R vs WM8255BGEFL/RV
Part No
WM8224CSEFL/R
WM8255BGEFL/RV
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8, 10, 12, 16
16
Number of Channels
3
1
Power (Watts)
360 mW
-
Voltage - Supply, Analog
2.97V ~ 3.63V
2.97V ~ 3.63V, 4.75V ~ 6V
Voltage - Supply, Digital
2.97V ~ 3.63V
2.97V ~ 3.63V
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
28-QFN (4x4)