Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Cirrus Logic WM8231GEFL/V
WM8231GEFL/V
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 3 CHAN 16BIT 56QFN
Manufacturer:
Cirrus Logic
Datasheet:
WM8231GEFL/V Datasheet
History Price: $8.60931
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WM8231GEFL/V vs WM8152SCDS/V
Part No
WM8231GEFL/V
WM8152SCDS/V
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Number of Bits
16
16
Number of Channels
-
1
Power (Watts)
-
225 mW
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
2.97V ~ 3.63V, 5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
56-QFN (8x8)
20-SSOP