WM8521CHCGED
WM8521CHCGED
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 14SOIC
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 16800
WM8521CHCGED vs WM8955LSEFL
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
-
Sampling Rate (Per Second)
192k
48k
Data Interface
DSP, I2S
DSP, I2S
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.7V ~ 13.2V
1.71V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
14-SOIC
32-QFN (5x5)