WM8523GEDT
WM8523GEDT
Active
Description:  IC DAC/AUDIO 24BIT 192K 20TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   WM8523GEDT Datasheet
History Price: $2.55200
In Stock: 16000
WM8523GEDT vs WM8955LSEFL
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
-
Sampling Rate (Per Second)
192k
48k
Data Interface
I2C, SPI
DSP, I2S
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.97V ~ 3.63V
1.71V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP
32-QFN (5x5)