WM8581AGEFT/V
WM8581AGEFT/V
Obsolete
Description:  IC CODEC AUD S/DIP TXRX 48TQFP
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 13600
WM8581AGEFT/V vs WM8946ECS/R
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Audio
Stereo Audio
Data Interface
I2S
I2C, SPI
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 4
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
100 / 103
94 / 96
Dynamic Range, ADCs / DACs (db) Typ
100 / 103
-
Voltage - Supply, Analog
2.7V ~ 5.5V
2.4V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
36-WFBGA, WLCSP
Supplier Device Package
48-TQFP (7x7)
36-W-CSP (2.97x3.07)