Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Data Interface
I2S
I2S, PCM
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 4
2 / 4
S/N Ratio, ADCs / DACs (db) Typ
100 / 103
95 / 100
Dynamic Range, ADCs / DACs (db) Typ
100 / 103
-
Voltage - Supply, Analog
2.7V ~ 5.5V
1.71V ~ 2V
Voltage - Supply, Digital
2.7V ~ 3.6V
1.62V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
72-WFBGA, CSPBGA
Supplier Device Package
48-TQFP (7x7)
72-W-CSP (4.5x4.3)