Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Data Interface
I2S
I2C, SPI
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 4
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
100 / 103
94 / 98
Dynamic Range, ADCs / DACs (db) Typ
100 / 103
-
Voltage - Supply, Analog
2.7V ~ 5.5V
1.7V ~ 2V
Voltage - Supply, Digital
2.7V ~ 3.6V
1.62V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
49-WFBGA, WLCSP
Supplier Device Package
48-TQFP (7x7)
49-WLCSP (3.59x3.98)