Packaging
Tray
Tape & Reel (TR)
Type
Stereo Audio
Stereo Audio
Data Interface
-
I2C, SPI
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
88 / 97
94 / 96
Dynamic Range, ADCs / DACs (db) Typ
-
-
Voltage - Supply, Analog
1.8V ~ 3.6V
2.4V ~ 3.6V
Voltage - Supply, Digital
1.42V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
36-WFBGA, WLCSP
Supplier Device Package
32-QFN (5x5)
36-W-CSP (2.97x3.07)