Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic WM8761CBGED
WM8761CBGED
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 192K 14SOIC
Manufacturer:
Cirrus Logic
Datasheet:
WM8761CBGED Datasheet
History Price: $3.14815
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WM8761CBGED vs WM8726CGED
Part No
WM8761CBGED
WM8726CGED
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
DSP, I2S
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.7V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC