WM8955LSEFL
WM8955LSEFL
Obsolete
Description:  IC DAC/AUDIO 48K 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   WM8955LSEFL Datasheet
History Price: $3.14000
In Stock: 48400
WM8955LSEFL vs WM8761CBGED
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
-
24 b
Sampling Rate (Per Second)
48k
192k
Data Interface
DSP, I2S
DSP, I2S
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
1.71V ~ 3.6V
2.7V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-QFN (5x5)
14-SOIC