Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Audio
General Purpose
Data Interface
I2S, PCM
I2C, SPI
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 4
1 / 1
S/N Ratio, ADCs / DACs (db) Typ
95 / 100
94 / 96
Dynamic Range, ADCs / DACs (db) Typ
-
-
Voltage - Supply, Analog
1.71V ~ 2V
2.4V ~ 3.6V
Voltage - Supply, Digital
1.62V ~ 3.6V
1.62V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-WFBGA, CSPBGA
25-WFBGA
Supplier Device Package
72-W-CSP (4.5x4.3)
25-W-CSP (2.41x2.41)