WM8958ECS/R
WM8958ECS/R
Active
Description:  IC CODEC AUD HUB MULTI-CH 72WCSP
Manufacturer:  Cirrus Logic
Datasheet:   WM8958ECS/R Datasheet
History Price: $6.72000
In Stock: 0
WM8958ECS/R vs WM8962ECS/R
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Audio
Stereo Audio
Data Interface
I2S, PCM
I2C, SPI
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 4
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
95 / 100
94 / 98
Dynamic Range, ADCs / DACs (db) Typ
-
-
Voltage - Supply, Analog
1.71V ~ 2V
1.7V ~ 2V
Voltage - Supply, Digital
1.62V ~ 3.6V
1.62V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-WFBGA, CSPBGA
49-WFBGA, WLCSP
Supplier Device Package
72-W-CSP (4.5x4.3)
49-WLCSP (3.59x3.98)