Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Stereo Audio
Stereo Audio
Data Interface
I2C, SPI
-
Number of ADCs / DACs
2 / 2
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
94 / 98
91 / 96
Dynamic Range, ADCs / DACs (db) Typ
-
-
Voltage - Supply, Analog
1.7V ~ 2V
1.71V ~ 2V
Voltage - Supply, Digital
1.62V ~ 2V
1.42V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
49-WFBGA, WLCSP
36-UFBGA, WLCSP
Supplier Device Package
49-WLCSP (3.59x3.98)
36-WCSP (2.65x2.53)