Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intersil X28C010D-15
X28C010D-15
Obsolete
Memory
Description:
IC EEPROM 1MBIT PARALLEL 32CDIP
Manufacturer:
Intersil
Datasheet:
X28C010D-15 Datasheet
History Price: $118.58000
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
X28C010D-15 vs X28HC64SIZ-70
Part No
X28C010D-15
X28HC64SIZ-70
Category
Memory
Memory
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
-
Memory Format
EEPROM
-
Technology
EEPROM
-
Memory Size
1Mbit
-
Memory Organization
128K x 8
-
Memory Interface
Parallel
-
Clock Frequency
-
-
Write Cycle Time - Word, Page
10ms
-
Access Time
150 ns
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
32-CDIP (0.600", 15.24mm)
-
Supplier Device Package
32-CDIP
-