Categories
Manufacturers
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Xilinx XC2C128-6TQ144C
XC2C128-6TQ144C
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 128MC 5.7NS 100TQFP
Manufacturer:
Xilinx
Datasheet:
XC2C128-6TQ144C Datasheet
Distributors
Specification
PDF Datasheet
Customer Reviews
XC2C128-6TQ144C Stock: 15800
Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *
XC2C128-6TQ144C vs XC2C512-10FG324C
Technical Parameter
Mfr Part
XC2C128-6TQ144C
XC2C512-10FG324C
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Xilinx
Xilinx
Series
CoolRunner II
CoolRunner II
Packaging
Tray
Tray
Product Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
5.7 ns
9.2 ns
Voltage Supply - Internal
1.7V ~ 1.9V
1.7V ~ 1.9V
Number of Logic Elements/Blocks
8
32
Number of Macrocells
128
512
Number of Gates
3000
12000
Number of I/O
100
270
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
324-BBGA
Supplier Device Package
100-TQFP (14x14)
324-FBGA (23x23)