XC3030-100PC44C
XC3030-100PC44C
Obsolete
Description:  IC FPGA 34 I/O 44PLCC
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 0
XC3030-100PC44C vs XC3SD3400A-4CSG484C
Manufacturer
Series
XC3000
Spartan-3A DSP
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
100
5968
Number of Logic Elements/Cells
-
53712
Total RAM Bits
22176
2322432
Number of I/O
34
309
Number of Gates
2000
3400000
Voltage - Supply
4.75V ~ 5.25V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
44-LCC (J-Lead)
484-FBGA, CSPBGA
Supplier Device Package
44-PLCC (16.59x16.59)
484-CSPBGA (19x19)