XC3SD3400A-4FG676C
XC3SD3400A-4FG676C
Active
Description:  IC FPGA 469 I/O 676FCBGA
Manufacturer:  Xilinx
History Price: $171.60000
In Stock: 46400
XC3SD3400A-4FG676C vs XC3SD3400A-4CS484LI
Manufacturer
Series
Spartan-3A DSP
Spartan-3A DSP
Packaging
Tray
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
5968
5968
Number of Logic Elements/Cells
53712
53712
Total RAM Bits
2322432
2322432
Number of I/O
469
309
Number of Gates
3400000
3400000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
676-BGA
484-FBGA, CSPBGA
Supplier Device Package
676-FBGA (27x27)
484-CSPBGA (19x19)