☰
XC6SLX100-2FG484C
XC6SLX100-2FG484C
Active
Description:  IC FPGA 326 I/O 484FBGA
Manufacturer:  Xilinx
History Price: $270.40000
In Stock: 10320
XC6SLX100-2FG484C vs XC6VLX75T-1FF484I
Manufacturer
Series
Spartan-6 LX
Virtex-6 LXT
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
7911
5820
Number of Logic Elements/Cells
101261
74496
Total RAM Bits
4939776
5750784
Number of I/O
326
240
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
0.95V ~ 1.05V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA
484-BBGA, FCBGA
Supplier Device Package
484-FBGA (23x23)
484-FCBGA (23x23)