XC74UL86AAMR
XC74UL86AAMR
Obsolete
Description:  IC GATE XOR 1CH 2-INP SOT26
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 32400
XC74UL86AAMR vs XC7WT14DC,125
Series
74UL
7WT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
XOR (Exclusive OR)
Inverter
Number of Circuits
1
3
Number of Inputs
2
3
Features
-
Schmitt Trigger
Voltage - Supply
2V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
0.5V ~ 0.6V
Input Logic Level - High
1.5V ~ 3.85V
2V
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
8.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-26
8-VSSOP
Package / Case
SOT-23-6
8-VFSOP (0.091", 2.30mm Width)